Capital Lighting, Inc. F2727/4FG Mid. Chandeliers-Drum Shades 371172

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Firenze Gold Weight: 8.03 Product Name: Four Light Chandelier UPC: 014817478976 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: DP:1 7/16`` H:6 7/16`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Firenze Gold Weight: 8.03 Product Name: Four Light Chandelier UPC: 014817478976 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: DP:1 7/16`` H:6 7/16`` Round

Suppliers

Company
Product
Description
Supplier Links
F2727/4FG Mid. Chandeliers-Drum Shades - 371172 - Capital Lighting, Inc.
Columbus, OH, USA
F2727/4FG Mid. Chandeliers-Drum Shades
371172
F2727/4FG Mid. Chandeliers-Drum Shades 371172
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Firenze Gold Weight: 8.03 Product Name: Four Light Chandelier UPC: 014817478976 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: DP:1 7/16`` H:6 7/16`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Firenze Gold
Weight: 8.03
Product Name: Four Light Chandelier
UPC: 014817478976
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: DP:1 7/16`` H:6 7/16`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371172
Product Name F2727/4FG Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details