Capital Lighting, Inc. F2742/1BUS Pendants-Bowl Style 371164

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Weight: 6.16 Product Name: One Light Chandelier UPC: 014817479393 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Weight: 6.16 Product Name: One Light Chandelier UPC: 014817479393 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2742/1BUS Pendants-Bowl Style - 371164 - Capital Lighting, Inc.
Columbus, OH, USA
F2742/1BUS Pendants-Bowl Style
371164
F2742/1BUS Pendants-Bowl Style 371164
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Weight: 6.16 Product Name: One Light Chandelier UPC: 014817479393 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 12.63
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Silver
Weight: 6.16
Product Name: One Light Chandelier
UPC: 014817479393
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371164
Product Name F2742/1BUS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details