Capital Lighting, Inc. OL6802BZP Exterior -Wall Mount 371150

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 23.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Patina Weight: 8.8 Product Name: Three Light Wall Lantern UPC: 014817360493 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 23.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Patina Weight: 8.8 Product Name: Three Light Wall Lantern UPC: 014817360493 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL6802BZP Exterior -Wall Mount - 371150 - Capital Lighting, Inc.
Columbus, OH, USA
OL6802BZP Exterior -Wall Mount
371150
OL6802BZP Exterior -Wall Mount 371150
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 23.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Patina Weight: 8.8 Product Name: Three Light Wall Lantern UPC: 014817360493 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.38
Height: 23.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze Patina
Weight: 8.8
Product Name: Three Light Wall Lantern
UPC: 014817360493
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371150
Product Name OL6802BZP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details