Capital Lighting, Inc. F2739/6TXB Pendants-Bowl Style 371148

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.63 Height: 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Textured Black Weight: 16.06 Product Name: Six Light Chandelier UPC: 014817479232 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:5 1/2`` Round Chain: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.63 Height: 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Textured Black Weight: 16.06 Product Name: Six Light Chandelier UPC: 014817479232 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:5 1/2`` Round Chain: 180``

Suppliers

Company
Product
Description
Supplier Links
F2739/6TXB Pendants-Bowl Style - 371148 - Capital Lighting, Inc.
Columbus, OH, USA
F2739/6TXB Pendants-Bowl Style
371148
F2739/6TXB Pendants-Bowl Style 371148
PRODUCT DETAILS / SPECS Width/Dia: 25.63 Height: 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Textured Black Weight: 16.06 Product Name: Six Light Chandelier UPC: 014817479232 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:5 1/2`` Round Chain: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.63
Height: 15.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Textured Black
Weight: 16.06
Product Name: Six Light Chandelier
UPC: 014817479232
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:3/4`` H:5 1/2`` Round
Chain: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371148
Product Name F2739/6TXB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details