Capital Lighting, Inc. F2736/4BS Mid. Chandeliers-Drum Shades 371140

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.81 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Steel Weight: 20.35 Product Name: Four Light Chandelier UPC: 014817479157 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:7/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.81 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Steel Weight: 20.35 Product Name: Four Light Chandelier UPC: 014817479157 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:7/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2736/4BS Mid. Chandeliers-Drum Shades - 371140 - Capital Lighting, Inc.
Columbus, OH, USA
F2736/4BS Mid. Chandeliers-Drum Shades
371140
F2736/4BS Mid. Chandeliers-Drum Shades 371140
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.81 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Steel Weight: 20.35 Product Name: Four Light Chandelier UPC: 014817479157 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:7/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.81
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Steel
Weight: 20.35
Product Name: Four Light Chandelier
UPC: 014817479157
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/8`` DP:7/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371140
Product Name F2736/4BS Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details