Capital Lighting, Inc. FL6287PN Lamps-Pharmacy-Floor 371137

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.50 Length 51.50 Extension: 14.13 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 10.36 Product Name: One Light Floor Lamp UPC: 014817472134 Category: Lamps Glass: Polished Nickel Steel Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.50 Length 51.50 Extension: 14.13 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 10.36 Product Name: One Light Floor Lamp UPC: 014817472134 Category: Lamps Glass: Polished Nickel Steel Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
FL6287PN Lamps-Pharmacy-Floor - 371137 - Capital Lighting, Inc.
Columbus, OH, USA
FL6287PN Lamps-Pharmacy-Floor
371137
FL6287PN Lamps-Pharmacy-Floor 371137
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.50 Length 51.50 Extension: 14.13 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 10.36 Product Name: One Light Floor Lamp UPC: 014817472134 Category: Lamps Glass: Polished Nickel Steel Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 51.50
Length 51.50
Extension: 14.13
Bulb
Type: T10F
Qty: 1
Wattage: 40
Finish: Polished Nickel
Weight: 10.36
Product Name: One Light Floor Lamp
UPC: 014817472134
Category: Lamps
Glass: Polished Nickel Steel
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371137
Product Name FL6287PN Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details