Capital Lighting, Inc. FL6288PN Lamps-Floor Lamps 371136

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 61.00 Length 61.00 Extension: 17.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 11.9 Product Name: One Light Floor Lamp UPC: 014817472158 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 61.00 Length 61.00 Extension: 17.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 11.9 Product Name: One Light Floor Lamp UPC: 014817472158 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
FL6288PN Lamps-Floor Lamps - 371136 - Capital Lighting, Inc.
Columbus, OH, USA
FL6288PN Lamps-Floor Lamps
371136
FL6288PN Lamps-Floor Lamps 371136
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 61.00 Length 61.00 Extension: 17.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 11.9 Product Name: One Light Floor Lamp UPC: 014817472158 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 61.00
Length 61.00
Extension: 17.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 11.9
Product Name: One Light Floor Lamp
UPC: 014817472158
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371136
Product Name FL6288PN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details