Capital Lighting, Inc. FL6290PAL/DW Lamps-Floor Lamps 371133

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 67.25 Bulb Type: Candelabra Qty: 5 Wattage: 50 Finish: Palladio Weight: 11.79 Product Name: Five Light Floor Lamp UPC: 014817472851 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 67.25 Bulb Type: Candelabra Qty: 5 Wattage: 50 Finish: Palladio Weight: 11.79 Product Name: Five Light Floor Lamp UPC: 014817472851 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6290PAL/DW Lamps-Floor Lamps - 371133 - Capital Lighting, Inc.
Columbus, OH, USA
FL6290PAL/DW Lamps-Floor Lamps
371133
FL6290PAL/DW Lamps-Floor Lamps 371133
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 67.25 Bulb Type: Candelabra Qty: 5 Wattage: 50 Finish: Palladio Weight: 11.79 Product Name: Five Light Floor Lamp UPC: 014817472851 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 67.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 50
Finish: Palladio
Weight: 11.79
Product Name: Five Light Floor Lamp
UPC: 014817472851
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371133
Product Name FL6290PAL/DW Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details