Capital Lighting, Inc. FL6292MSVR Lamps-Floor Lamps 371130

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Midnight Silver Weight: 13.01 Product Name: One Light Floor Lamp UPC: 014817472417 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Midnight Silver Weight: 13.01 Product Name: One Light Floor Lamp UPC: 014817472417 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6292MSVR Lamps-Floor Lamps - 371130 - Capital Lighting, Inc.
Columbus, OH, USA
FL6292MSVR Lamps-Floor Lamps
371130
FL6292MSVR Lamps-Floor Lamps 371130
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Midnight Silver Weight: 13.01 Product Name: One Light Floor Lamp UPC: 014817472417 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 62.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Midnight Silver
Weight: 13.01
Product Name: One Light Floor Lamp
UPC: 014817472417
Category: Lamps
Glass: Classic Grey Linen Ivory Soft Lined
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371130
Product Name FL6292MSVR Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details