Capital Lighting, Inc. FM369BS Flush Mounts-Bowl Style 371112

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 13.09 Product Name: One Light Flush Mount UPC: 014817478846 Category: Flush Mount Fixtures Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:16 1/8`` DP:1 1/4`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 13.09 Product Name: One Light Flush Mount UPC: 014817478846 Category: Flush Mount Fixtures Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:16 1/8`` DP:1 1/4`` Round

Suppliers

Company
Product
Description
Supplier Links
FM369BS Flush Mounts-Bowl Style - 371112 - Capital Lighting, Inc.
Columbus, OH, USA
FM369BS Flush Mounts-Bowl Style
371112
FM369BS Flush Mounts-Bowl Style 371112
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 13.09 Product Name: One Light Flush Mount UPC: 014817478846 Category: Flush Mount Fixtures Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:16 1/8`` DP:1 1/4`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Steel
Weight: 13.09
Product Name: One Light Flush Mount
UPC: 014817478846
Category: Flush Mount Fixtures
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:16 1/8`` DP:1 1/4`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371112
Product Name FM369BS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details