PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.88
Bulb
Type: LED
Qty: 2
Wattage: 12
Finish: Storm Cloud
Weight: 5.13
Product Name: One Light Outdoor Lantern
UPC: 014817477269
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:10`` DP:1 1/4`` Round
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 371097 |
| Product Name | OL8213STC Exterior -Ceiling Mount |
| Application | Residential; Outdoor |