Capital Lighting, Inc. OL8300DRC Exterior -Wall Mount 371094

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.81 Height: 12.19 Extension: 7.56 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Chocolate Weight: 3.41 Product Name: One Light Outdoor Lantern UPC: 014817477283 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.81 Height: 12.19 Extension: 7.56 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Chocolate Weight: 3.41 Product Name: One Light Outdoor Lantern UPC: 014817477283 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8300DRC Exterior -Wall Mount - 371094 - Capital Lighting, Inc.
Columbus, OH, USA
OL8300DRC Exterior -Wall Mount
371094
OL8300DRC Exterior -Wall Mount 371094
PRODUCT DETAILS / SPECS Width/Dia: 5.81 Height: 12.19 Extension: 7.56 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Chocolate Weight: 3.41 Product Name: One Light Outdoor Lantern UPC: 014817477283 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.81
Height: 12.19
Extension: 7.56
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Chocolate
Weight: 3.41
Product Name: One Light Outdoor Lantern
UPC: 014817477283
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371094
Product Name OL8300DRC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details