Capital Lighting, Inc. OL8408TXB Exterior -Post/Pier Head 371077

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 3.96 Product Name: One Light Outdoor Lantern UPC: 014817476958 Category: Outdoor Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 3.96 Product Name: One Light Outdoor Lantern UPC: 014817476958 Category: Outdoor Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8408TXB Exterior -Post/Pier Head - 371077 - Capital Lighting, Inc.
Columbus, OH, USA
OL8408TXB Exterior -Post/Pier Head
371077
OL8408TXB Exterior -Post/Pier Head 371077
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 3.96 Product Name: One Light Outdoor Lantern UPC: 014817476958 Category: Outdoor Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Weight: 3.96
Product Name: One Light Outdoor Lantern
UPC: 014817476958
Category: Outdoor
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371077
Product Name OL8408TXB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details