Capital Lighting, Inc. OL8411TXB Exterior -Hanging 371074

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 4.03 Product Name: One Light Outdoor Lantern UPC: 014817476965 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:13/16`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 4.03 Product Name: One Light Outdoor Lantern UPC: 014817476965 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:13/16`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
OL8411TXB Exterior -Hanging - 371074 - Capital Lighting, Inc.
Columbus, OH, USA
OL8411TXB Exterior -Hanging
371074
OL8411TXB Exterior -Hanging 371074
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 4.03 Product Name: One Light Outdoor Lantern UPC: 014817476965 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:5 3/16`` DP:13/16`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.19
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Weight: 4.03
Product Name: One Light Outdoor Lantern
UPC: 014817476965
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5 3/16`` DP:13/16`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371074
Product Name OL8411TXB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details