Capital Lighting, Inc. P1235RI Mini Pendants-Rod 371063

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Weight: 3.19 Product Name: One Light Mini Pendant UPC: 014817478266 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Weight: 3.19 Product Name: One Light Mini Pendant UPC: 014817478266 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1235RI Mini Pendants-Rod - 371063 - Capital Lighting, Inc.
Columbus, OH, USA
P1235RI Mini Pendants-Rod
371063
P1235RI Mini Pendants-Rod 371063
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Weight: 3.19 Product Name: One Light Mini Pendant UPC: 014817478266 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Iron
Weight: 3.19
Product Name: One Light Mini Pendant
UPC: 014817478266
Category: Chandeliers
Glass: Shiny Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371063
Product Name P1235RI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details