Capital Lighting, Inc. OL8601RSZ Exterior -Wall Mount 371044

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 13.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Restoration Bronze Weight: 2.2 Product Name: One Light Outdoor Lantern UPC: 014817476989 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 13.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Restoration Bronze Weight: 2.2 Product Name: One Light Outdoor Lantern UPC: 014817476989 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8601RSZ Exterior -Wall Mount - 371044 - Capital Lighting, Inc.
Columbus, OH, USA
OL8601RSZ Exterior -Wall Mount
371044
OL8601RSZ Exterior -Wall Mount 371044
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 13.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Restoration Bronze Weight: 2.2 Product Name: One Light Outdoor Lantern UPC: 014817476989 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.50
Extension: 13.44
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Restoration Bronze
Weight: 2.2
Product Name: One Light Outdoor Lantern
UPC: 014817476989
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371044
Product Name OL8601RSZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details