Capital Lighting, Inc. OLPL10211HTBZ Exterior -Hanging 371040

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 22.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Bronze Weight: 7.92 Product Name: One Light Pendant UPC: 014817399257 Category: Outdoor Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 22.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Bronze Weight: 7.92 Product Name: One Light Pendant UPC: 014817399257 Category: Outdoor Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OLPL10211HTBZ Exterior -Hanging - 371040 - Capital Lighting, Inc.
Columbus, OH, USA
OLPL10211HTBZ Exterior -Hanging
371040
OLPL10211HTBZ Exterior -Hanging 371040
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 22.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Bronze Weight: 7.92 Product Name: One Light Pendant UPC: 014817399257 Category: Outdoor Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.63
Height: 22.38
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heritage Bronze
Weight: 7.92
Product Name: One Light Pendant
UPC: 014817399257
Category: Outdoor
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371040
Product Name OLPL10211HTBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details