Capital Lighting, Inc. P1241BZP Mini Pendants-Rod 371039

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.06 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Patina Weight: 2.86 Product Name: One Light Mini Pendant UPC: 014817478327 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 5/16`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.06 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Patina Weight: 2.86 Product Name: One Light Mini Pendant UPC: 014817478327 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 5/16`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1241BZP Mini Pendants-Rod - 371039 - Capital Lighting, Inc.
Columbus, OH, USA
P1241BZP Mini Pendants-Rod
371039
P1241BZP Mini Pendants-Rod 371039
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.06 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Patina Weight: 2.86 Product Name: One Light Mini Pendant UPC: 014817478327 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 5/16`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.06
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze Patina
Weight: 2.86
Product Name: One Light Mini Pendant
UPC: 014817478327
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 5/16`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371039
Product Name P1241BZP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details