Capital Lighting, Inc. P1250BS Mini Pendants-Drum Shades 371038

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 10.22 Product Name: One Light Mini Pendant UPC: 014817477726 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 3/8`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 10.22 Product Name: One Light Mini Pendant UPC: 014817477726 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 3/8`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1250BS Mini Pendants-Drum Shades - 371038 - Capital Lighting, Inc.
Columbus, OH, USA
P1250BS Mini Pendants-Drum Shades
371038
P1250BS Mini Pendants-Drum Shades 371038
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 10.22 Product Name: One Light Mini Pendant UPC: 014817477726 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 3/8`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 10.22
Product Name: One Light Mini Pendant
UPC: 014817477726
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 3/8`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371038
Product Name P1250BS Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details