Capital Lighting, Inc. P1248BS Mini Pendants-Rod 371032

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.3 Product Name: One Light Mini Pendant UPC: 014817477740 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/8`` DP:3/4`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.3 Product Name: One Light Mini Pendant UPC: 014817477740 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/8`` DP:3/4`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1248BS Mini Pendants-Rod - 371032 - Capital Lighting, Inc.
Columbus, OH, USA
P1248BS Mini Pendants-Rod
371032
P1248BS Mini Pendants-Rod 371032
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.3 Product Name: One Light Mini Pendant UPC: 014817477740 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/8`` DP:3/4`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 2.3
Product Name: One Light Mini Pendant
UPC: 014817477740
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 3/8`` DP:3/4`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371032
Product Name P1248BS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details