Capital Lighting, Inc. P1248BK Mini Pendants-Rod 371030

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.3 Product Name: One Light Mini Pendant UPC: 014817479102 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/8`` DP:3/4`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.3 Product Name: One Light Mini Pendant UPC: 014817479102 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/8`` DP:3/4`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1248BK Mini Pendants-Rod - 371030 - Capital Lighting, Inc.
Columbus, OH, USA
P1248BK Mini Pendants-Rod
371030
P1248BK Mini Pendants-Rod 371030
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.3 Product Name: One Light Mini Pendant UPC: 014817479102 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/8`` DP:3/4`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.3
Product Name: One Light Mini Pendant
UPC: 014817479102
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 3/8`` DP:3/4`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371030
Product Name P1248BK Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details