Capital Lighting, Inc. Mid. Chandeliers-Candle 370896

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Weight: 9.9 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817392913 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Weight: 9.9 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817392913 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 370896 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
370896
Mid. Chandeliers-Candle 370896
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Weight: 9.9 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817392913 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 38.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Black
Weight: 9.9
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817392913
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370896
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details