Capital Lighting, Inc. Mid. Chandeliers-Glass Down 370891

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 9.9 Product Name: Three Light Single Tier Chandelier UPC: 014817392920 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 9.9 Product Name: Three Light Single Tier Chandelier UPC: 014817392920 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 370891 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
370891
Mid. Chandeliers-Glass Down 370891
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 9.9 Product Name: Three Light Single Tier Chandelier UPC: 014817392920 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 9.9
Product Name: Three Light Single Tier Chandelier
UPC: 014817392920
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370891
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details