Capital Lighting, Inc. Mini Pendants-Rod 370887

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.84 Product Name: One Light Mini Pendant UPC: 014817425000 Category: Chandeliers Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.84 Product Name: One Light Mini Pendant UPC: 014817425000 Category: Chandeliers Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 370887 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
370887
Mini Pendants-Rod 370887
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.84 Product Name: One Light Mini Pendant UPC: 014817425000 Category: Chandeliers Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 4.84
Product Name: One Light Mini Pendant
UPC: 014817425000
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370887
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details