Capital Lighting, Inc. Mini Pendants-Rod 370883

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.1 Product Name: One Light Mini Pendant UPC: 014817469509 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.1 Product Name: One Light Mini Pendant UPC: 014817469509 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 370883 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
370883
Mini Pendants-Rod 370883
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.1 Product Name: One Light Mini Pendant UPC: 014817469509 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 8.63
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.1
Product Name: One Light Mini Pendant
UPC: 014817469509
Category: Chandeliers
Glass: Soft White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.25Rd
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370883
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details