Capital Lighting, Inc. Mini Pendants-Rod 370880

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3.52 Product Name: One Light Mini Pendant UPC: 014817469516 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3.52 Product Name: One Light Mini Pendant UPC: 014817469516 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 370880 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
370880
Mini Pendants-Rod 370880
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 3.52 Product Name: One Light Mini Pendant UPC: 014817469516 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 3.52
Product Name: One Light Mini Pendant
UPC: 014817469516
Category: Chandeliers
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.5Rd
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370880
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details