Capital Lighting, Inc. Pendants-Bowl Style 370877

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 17.47 Product Name: Three Light Uplight UPC: 014817408430 Category: Chandeliers Glass: White Opal Etch Metal Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 17.47 Product Name: Three Light Uplight UPC: 014817408430 Category: Chandeliers Glass: White Opal Etch Metal Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 370877 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
370877
Pendants-Bowl Style 370877
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 17.47 Product Name: Three Light Uplight UPC: 014817408430 Category: Chandeliers Glass: White Opal Etch Metal Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 17.47
Product Name: Three Light Uplight
UPC: 014817408430
Category: Chandeliers
Glass: White Opal Etch Metal
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370877
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details