Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370873

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 33.38 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 20.24 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817424959 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``rd Chain: 84`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 33.38 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 20.24 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817424959 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``rd Chain: 84`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370873 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370873
Mid. Chandeliers-Glass Up 370873
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 33.38 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 20.24 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817424959 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``rd Chain: 84`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 32.38
Height: 33.38
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Steel
Weight: 20.24
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817424959
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:51/2``rd
Chain: 84``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370873
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details