Capital Lighting, Inc. Pendants-Bowl Style 370867

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 27.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Three Light Uplight Chandelier UPC: 014817425277 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 27.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Three Light Uplight Chandelier UPC: 014817425277 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 370867 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
370867
Pendants-Bowl Style 370867
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 27.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Three Light Uplight Chandelier UPC: 014817425277 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 19.63
Height: 27.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 9
Product Name: Three Light Uplight Chandelier
UPC: 014817425277
Category: Chandeliers
Glass: Soft White
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:6``rd
Chain: 72``
Wire: 96``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370867
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details