Capital Lighting, Inc. Island/Pool Table-3 Light Bar 370866

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 12.1 Product Name: Three Light Island Chandelier UPC: 014817425338 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 12.1 Product Name: Three Light Island Chandelier UPC: 014817425338 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 370866 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
370866
Island/Pool Table-3 Light Bar 370866
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 12.1 Product Name: Three Light Island Chandelier UPC: 014817425338 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Length 21.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 12.1
Product Name: Three Light Island Chandelier
UPC: 014817425338
Category: Chandeliers
Glass: Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:6``rd
Chain: 72``
Wire: 96``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370866
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details