Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370865

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 18 Product Name: Nine Light Multi Tier Chandelier UPC: 014817469349 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 84`` Wire: 240`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 18 Product Name: Nine Light Multi Tier Chandelier UPC: 014817469349 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 84`` Wire: 240`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370865 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370865
Mid. Chandeliers-Glass Up 370865
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 18 Product Name: Nine Light Multi Tier Chandelier UPC: 014817469349 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 84`` Wire: 240`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Steel
Weight: 18
Product Name: Nine Light Multi Tier Chandelier
UPC: 014817469349
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.5Rd
Chain: 84``
Wire: 240``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370865
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details