Capital Lighting, Inc. Pendants-Bowl Style 370864

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 27.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Three Light Uplight Chandelier UPC: 014817469318 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 27.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Three Light Uplight Chandelier UPC: 014817469318 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 370864 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
370864
Pendants-Bowl Style 370864
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 27.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Three Light Uplight Chandelier UPC: 014817469318 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 19.63
Height: 27.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9
Product Name: Three Light Uplight Chandelier
UPC: 014817469318
Category: Chandeliers
Glass: Soft White
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.25Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370864
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details