Capital Lighting, Inc. Island/Pool Table-3 Light Bar 370863

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.1 Product Name: Three Light Billiard Chandelier UPC: 014817469325 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.1 Product Name: Three Light Billiard Chandelier UPC: 014817469325 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 370863 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
370863
Island/Pool Table-3 Light Bar 370863
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Length 21.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.1 Product Name: Three Light Billiard Chandelier UPC: 014817469325 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Length 21.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 12.1
Product Name: Three Light Billiard Chandelier
UPC: 014817469325
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.5Rd
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370863
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details