Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370862

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Weight: 18 Product Name: 12 Light Multi Tier Chandelier UPC: 014817425352 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/4``DP:11/4``rd Chain: 72`` Wire: 96`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Weight: 18 Product Name: 12 Light Multi Tier Chandelier UPC: 014817425352 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/4``DP:11/4``rd Chain: 72`` Wire: 96`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370862 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370862
Mid. Chandeliers-Glass Up 370862
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Weight: 18 Product Name: 12 Light Multi Tier Chandelier UPC: 014817425352 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/4``DP:11/4``rd Chain: 72`` Wire: 96`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black
Weight: 18
Product Name: 12 Light Multi Tier Chandelier
UPC: 014817425352
Category: Chandeliers
Glass: Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:51/4``DP:11/4``rd
Chain: 72``
Wire: 96``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370862
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details