Capital Lighting, Inc. Mid. Chandeliers-Glass Down 370861

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 9 Product Name: Three Light Kitchen Chandelier UPC: 014817425345 Category: Chandeliers Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 9 Product Name: Three Light Kitchen Chandelier UPC: 014817425345 Category: Chandeliers Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 370861 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
370861
Mid. Chandeliers-Glass Down 370861
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 9 Product Name: Three Light Kitchen Chandelier UPC: 014817425345 Category: Chandeliers Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 72`` Wire: 96`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 9
Product Name: Three Light Kitchen Chandelier
UPC: 014817425345
Category: Chandeliers
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:6``rd
Chain: 72``
Wire: 96``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370861
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details