Capital Lighting, Inc. Mid. Chandeliers-Glass Down 370860

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Three Light Kitchen Chandelier UPC: 014817469332 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Three Light Kitchen Chandelier UPC: 014817469332 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 370860 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
370860
Mid. Chandeliers-Glass Down 370860
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Three Light Kitchen Chandelier UPC: 014817469332 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 9
Product Name: Three Light Kitchen Chandelier
UPC: 014817469332
Category: Chandeliers
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.5Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370860
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details