Capital Lighting, Inc. Exterior -Wall Mount 370857

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 12.50 Extension: 9.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 5.1 Product Name: One Light Outdoor Lantern UPC: 014817477221 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 12.50 Extension: 9.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 5.1 Product Name: One Light Outdoor Lantern UPC: 014817477221 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 370857 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
370857
Exterior -Wall Mount 370857
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 12.50 Extension: 9.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 5.1 Product Name: One Light Outdoor Lantern UPC: 014817477221 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 12.50
Extension: 9.19
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sorrel Brown
Weight: 5.1
Product Name: One Light Outdoor Lantern
UPC: 014817477221
Category: Outdoor Lighting
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370857
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details