Capital Lighting, Inc. Exterior -Post/Pier Head 370853

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 6.71 Product Name: One Light Outdoor Lantern UPC: 014817477207 Category: Outdoor Lighting Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 6.71 Product Name: One Light Outdoor Lantern UPC: 014817477207 Category: Outdoor Lighting Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Post/Pier Head - 370853 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Post/Pier Head
370853
Exterior -Post/Pier Head 370853
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 6.71 Product Name: One Light Outdoor Lantern UPC: 014817477207 Category: Outdoor Lighting Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.19
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sorrel Brown
Weight: 6.71
Product Name: One Light Outdoor Lantern
UPC: 014817477207
Category: Outdoor Lighting
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370853
Product Name Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details