Capital Lighting, Inc. Exterior -Hanging 370851

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 6.12 Product Name: One Light Outdoor Lantern UPC: 014817477146 Category: Outdoor Lighting Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:43/4``DP:7/8``rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 6.12 Product Name: One Light Outdoor Lantern UPC: 014817477146 Category: Outdoor Lighting Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:43/4``DP:7/8``rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 370851 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
370851
Exterior -Hanging 370851
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 6.12 Product Name: One Light Outdoor Lantern UPC: 014817477146 Category: Outdoor Lighting Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:43/4``DP:7/8``rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sorrel Brown
Weight: 6.12
Product Name: One Light Outdoor Lantern
UPC: 014817477146
Category: Outdoor Lighting
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:43/4``DP:7/8``rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370851
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details