PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 20.13
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Steel
Weight: 13.86
Product Name: Five Light Kitchen Chandelier
UPC: 014817425222
Category: Chandeliers
Glass: Soft White
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:51/2``DP:11/4``rd
Chain: 72``
Wire: 96``
Designer: Gil
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 370847 |
| Product Name | Mid. Chandeliers-Glass Down |
| Application | Residential |