Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370843

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.38 Height: 18.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.2 Product Name: Three Light Mini Chandelier UPC: 014817469271 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.38 Height: 18.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.2 Product Name: Three Light Mini Chandelier UPC: 014817469271 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370843 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370843
Mid. Chandeliers-Glass Up 370843
PRODUCT DETAILS / SPECS Width/Dia: 20.38 Height: 18.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.2 Product Name: Three Light Mini Chandelier UPC: 014817469271 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 20.38
Height: 18.88
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.2
Product Name: Three Light Mini Chandelier
UPC: 014817469271
Category: Chandeliers
Glass: Soft White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.25Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370843
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details