Capital Lighting, Inc. Pendants-Bowl Style 370837

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 14.3 Product Name: Three Light Uplight Chandelier UPC: 014817425390 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/8``rd Chain: 72`` Wire: 96`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 14.3 Product Name: Three Light Uplight Chandelier UPC: 014817425390 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/8``rd Chain: 72`` Wire: 96`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 370837 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
370837
Pendants-Bowl Style 370837
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 14.3 Product Name: Three Light Uplight Chandelier UPC: 014817425390 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/8``rd Chain: 72`` Wire: 96`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 23.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 14.3
Product Name: Three Light Uplight Chandelier
UPC: 014817425390
Category: Chandeliers
Glass: Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:51/2``DP:11/8``rd
Chain: 72``
Wire: 96``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370837
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details