Capital Lighting, Inc. Mid. Chandeliers-Glass Down 370835

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9.13 Product Name: Three Light Chandelier UPC: 014817479041 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5``DP:7/8``rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9.13 Product Name: Three Light Chandelier UPC: 014817479041 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5``DP:7/8``rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 370835 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
370835
Mid. Chandeliers-Glass Down 370835
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9.13 Product Name: Three Light Chandelier UPC: 014817479041 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5``DP:7/8``rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 9.13
Product Name: Three Light Chandelier
UPC: 014817479041
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5``DP:7/8``rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370835
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details