Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370830

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 26.4 Product Name: Nine Light Chandelier UPC: 014817478990 Category: Chandeliers Glass: White Opal Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:5``H:7/8``rd Chain: 84`` Wire: 240``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 26.4 Product Name: Nine Light Chandelier UPC: 014817478990 Category: Chandeliers Glass: White Opal Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:5``H:7/8``rd Chain: 84`` Wire: 240``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370830 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370830
Mid. Chandeliers-Glass Up 370830
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 26.4 Product Name: Nine Light Chandelier UPC: 014817478990 Category: Chandeliers Glass: White Opal Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:5``H:7/8``rd Chain: 84`` Wire: 240``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Steel
Weight: 26.4
Product Name: Nine Light Chandelier
UPC: 014817478990
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5``H:7/8``rd
Chain: 84``
Wire: 240``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370830
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details