Capital Lighting, Inc. Exterior -Hanging 370828

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.27 Product Name: One Light Outdoor Lantern UPC: 014817478235 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: H:61/4``rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.27 Product Name: One Light Outdoor Lantern UPC: 014817478235 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: H:61/4``rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 370828 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
370828
Exterior -Hanging 370828
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.27 Product Name: One Light Outdoor Lantern UPC: 014817478235 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: H:61/4``rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 6.27
Product Name: One Light Outdoor Lantern
UPC: 014817478235
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Canopy: H:61/4``rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370828
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details