Capital Lighting, Inc. Exterior -Post/Pier Head 370826

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.94 Product Name: Three Light Post UPC: 014817318128 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.94 Product Name: Three Light Post UPC: 014817318128 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Post/Pier Head - 370826 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Post/Pier Head
370826
Exterior -Post/Pier Head 370826
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.94 Product Name: Three Light Post UPC: 014817318128 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 21.25
Length 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 5.94
Product Name: Three Light Post
UPC: 014817318128
Category: Outdoor Lighting
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370826
Product Name Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details