Capital Lighting, Inc. Flush Mounts-Bowl Style 370818

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 8.36 Product Name: Two Light Indoor Flush Mount UPC: 014817425123 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 8.36 Product Name: Two Light Indoor Flush Mount UPC: 014817425123 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 370818 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
370818
Flush Mounts-Bowl Style 370818
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 8.36 Product Name: Two Light Indoor Flush Mount UPC: 014817425123 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 4.38
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 8.36
Product Name: Two Light Indoor Flush Mount
UPC: 014817425123
Category: Flushmounts
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370818
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details