Capital Lighting, Inc. Flush Mounts-Bowl Style 370812

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heritage Bronze Weight: 6.38 Product Name: Two Light Flush Mount UPC: 014817409567 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heritage Bronze Weight: 6.38 Product Name: Two Light Flush Mount UPC: 014817409567 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 370812 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
370812
Flush Mounts-Bowl Style 370812
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Heritage Bronze Weight: 6.38 Product Name: Two Light Flush Mount UPC: 014817409567 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Heritage Bronze
Weight: 6.38
Product Name: Two Light Flush Mount
UPC: 014817409567
Category: Flushmounts
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370812
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details