Capital Lighting, Inc. Flush Mounts-Bowl Style 370804

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 4.18 Product Name: Two Light Indoor Flush Mount UPC: 014817425376 Category: Flushmounts Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 4.18 Product Name: Two Light Indoor Flush Mount UPC: 014817425376 Category: Flushmounts Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 370804 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
370804
Flush Mounts-Bowl Style 370804
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 4.18 Product Name: Two Light Indoor Flush Mount UPC: 014817425376 Category: Flushmounts Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Weight: 4.18
Product Name: Two Light Indoor Flush Mount
UPC: 014817425376
Category: Flushmounts
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370804
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details