Capital Lighting, Inc. Mid. Chandeliers-Glass Down 370580

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 21 Product Name: Three Light Chandelier UPC: 014817331363 Category: Chandeliers Glass: Crema Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 21 Product Name: Three Light Chandelier UPC: 014817331363 Category: Chandeliers Glass: Crema Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 370580 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
370580
Mid. Chandeliers-Glass Down 370580
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 21 Product Name: Three Light Chandelier UPC: 014817331363 Category: Chandeliers Glass: Crema Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: British Bronze
Weight: 21
Product Name: Three Light Chandelier
UPC: 014817331363
Category: Chandeliers
Glass: Crema
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370580
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details